Bourns, Inc. SMD 18UH 750MA 309MOHM Inductor and Choke SDE0403A-180M

Description
FIXED IND 18UH 750MA 309MOHM SMD Product overview: SDE0403A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 750MA, 309MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 750MA, 309MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-180M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 750MA 309MOHM SMD Product overview: SDE0403A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 750MA, 309MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 750MA, 309MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-180M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 750MA 309MOHM Inductor and Choke - 71-SDE0403A-180M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 750MA 309MOHM Inductor and Choke
71-SDE0403A-180M
SMD 18UH 750MA 309MOHM Inductor and Choke 71-SDE0403A-180M
FIXED IND 18UH 750MA 309MOHM SMD Product overview: SDE0403A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 750MA, 309MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 750MA, 309MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-180M can be used for catalog matching and distributor lookup.

FIXED IND 18UH 750MA 309MOHM SMD Product overview: SDE0403A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 750MA, 309MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 750MA, 309MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-180M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274935-SDE0403A-180M
Inductors, Coils, Chokes - Fixed Inductors 1274935-SDE0403A-180M
Win Source Part Number: 1274935-SDE0403A-180 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0403A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 18 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 28MHz Package / Case: Nonstandard DC Resistance (DCR): 309mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0403A-180MDKR,SDE 0403A-180MCT,SDE0403 A-180MTR Base Product Number: SDE0403A Current - Saturation (Isat): 1.1A

Win Source Part Number: 1274935-SDE0403A-180M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0403A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 18 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 28MHz
Package / Case: Nonstandard
DC Resistance (DCR): 309mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0403A-180MDKR,SDE0403A-180MCT,SDE0403A-180MTR
Base Product Number: SDE0403A
Current - Saturation (Isat): 1.1A

Buy Now Datasheet
Fixed Inductors - SDE0403A-180MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-180MDKR-ND
Fixed Inductors SDE0403A-180MDKR-ND
18µH Unshielded Wirewound Inductor 750mA 309mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 750mA 309mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0403A-180MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-180MTR-ND
Fixed Inductors SDE0403A-180MTR-ND
18µH Unshielded Wirewound Inductor 750mA 309mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 750mA 309mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0403A-180MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-180MCT-ND
Fixed Inductors SDE0403A-180MCT-ND
18µH Unshielded Wirewound Inductor 750mA 309mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 750mA 309mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 18 H, 20%, Unshielded, 0.309 Ohm, 750 Ma Rohs Compliant Bourns - 31Y4141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 18 H, 20%, Unshielded, 0.309 Ohm, 750 Ma Rohs Compliant Bourns
31Y4141
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 18 H, 20%, Unshielded, 0.309 Ohm, 750 Ma Rohs Compliant Bourns 31Y4141
Surface Mount Power Inductor, AEC-Q200 SDE0403A Series, 18 H, 20%, Unshielded, 0.309 ohm, 750 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0403A Series, 18 H, 20%, Unshielded, 0.309 ohm, 750 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDE0403A-180M 1274935-SDE0403A-180M SDE0403A-180MDKR-ND 31Y4141
Product Name SMD 18UH 750MA 309MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 18 H, 20%, Unshielded, 0.309 Ohm, 750 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 154 to ? microH
Rated DC Current 5700 milliamps
View Details
4 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details