Bourns, Inc. Fixed Inductors SDE0403A-150M

Description
15µH Unshielded Wirewound Inductor 850mA 259mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 850mA 259mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDE0403A-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDE0403A-150MCT-ND
Fixed Inductors 118-SDE0403A-150MCT-ND
15µH Unshielded Wirewound Inductor 850mA 259mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 850mA 259mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDE0403A-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDE0403A-150MTR-ND
Fixed Inductors 118-SDE0403A-150MTR-ND
15µH Unshielded Wirewound Inductor 850mA 259mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 850mA 259mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDE0403A-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 850mA 259mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 850mA 259mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SDE0403A-150MCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers