Bourns, Inc. SMD 12UH 1A 197 MOHM Inductor and Choke SDE0403A-120M

Description
FIXED IND 12UH 1A 197 MOHM SMD Product overview: SDE0403A-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1A, 197 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1A, 197 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-120M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 1A 197 MOHM SMD Product overview: SDE0403A-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1A, 197 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1A, 197 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-120M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12UH 1A 197 MOHM Inductor and Choke - 71-SDE0403A-120M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 1A 197 MOHM Inductor and Choke
71-SDE0403A-120M
SMD 12UH 1A 197 MOHM Inductor and Choke 71-SDE0403A-120M
FIXED IND 12UH 1A 197 MOHM SMD Product overview: SDE0403A-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1A, 197 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1A, 197 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-120M can be used for catalog matching and distributor lookup.

FIXED IND 12UH 1A 197 MOHM SMD Product overview: SDE0403A-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1A, 197 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1A, 197 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-120M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274936-SDE0403A-120M
Inductors, Coils, Chokes - Fixed Inductors 1274936-SDE0403A-120M
Win Source Part Number: 1274936-SDE0403A-120 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0403A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 12 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 32MHz Package / Case: Nonstandard DC Resistance (DCR): 197mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0403A-120MTR,SDE0 403A-120MDKR,SDE0403 A-120MCT Base Product Number: SDE0403A Current - Saturation (Isat): 1.3A

Win Source Part Number: 1274936-SDE0403A-120M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0403A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 12 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 32MHz
Package / Case: Nonstandard
DC Resistance (DCR): 197mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0403A-120MTR,SDE0403A-120MDKR,SDE0403A-120MCT
Base Product Number: SDE0403A
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
Fixed Inductors - SDE0403A-120MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-120MDKR-ND
Fixed Inductors SDE0403A-120MDKR-ND
12µH Unshielded Wirewound Inductor 1A 197mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1A 197mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0403A-120MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-120MTR-ND
Fixed Inductors SDE0403A-120MTR-ND
12µH Unshielded Wirewound Inductor 1A 197mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1A 197mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0403A-120MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-120MCT-ND
Fixed Inductors SDE0403A-120MCT-ND
12µH Unshielded Wirewound Inductor 1A 197mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1A 197mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 12Uh, Unshielded, 1A; Inductance Bourns - 41Y0128 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, Unshielded, 1A; Inductance Bourns
41Y0128
Inductor, 12Uh, Unshielded, 1A; Inductance Bourns 41Y0128
INDUCTOR, 12UH, UNSHIELDED, 1A; Inductance:12µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.3A; Product Range:SDE0403A Series; DC Resistance Max:0.197ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 12UH, UNSHIELDED, 1A; Inductance:12µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.3A; Product Range:SDE0403A Series; DC Resistance Max:0.197ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 12Uh, Unshielded, 1A; Inductance Bourns - 33AK4273 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, Unshielded, 1A; Inductance Bourns
33AK4273
Inductor, 12Uh, Unshielded, 1A; Inductance Bourns 33AK4273
INDUCTOR, 12UH, UNSHIELDED, 1A; Inductance:12µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.3A; Product Range:SDE0403A Series; DC Resistance Max:0.197ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 12UH, UNSHIELDED, 1A; Inductance:12µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.3A; Product Range:SDE0403A Series; DC Resistance Max:0.197ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDE0403A-120M 1274936-SDE0403A-120M SDE0403A-120MDKR-ND 41Y0128
Product Name SMD 12UH 1A 197 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 12Uh, Unshielded, 1A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 12 microH 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers