Bourns, Inc. Fixed Inductors SDE0403A-100M

Description
10µH Unshielded Wirewound Inductor 1.05A 172mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.05A 172mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0403A-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-100MTR-ND
Fixed Inductors SDE0403A-100MTR-ND
10µH Unshielded Wirewound Inductor 1.05A 172mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.05A 172mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0403A-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-100MDKR-ND
Fixed Inductors SDE0403A-100MDKR-ND
10µH Unshielded Wirewound Inductor 1.05A 172mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.05A 172mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0403A-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-100MCT-ND
Fixed Inductors SDE0403A-100MCT-ND
10µH Unshielded Wirewound Inductor 1.05A 172mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.05A 172mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1.05A 172MOHM Inductor and Choke - 71-SDE0403A-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.05A 172MOHM Inductor and Choke
71-SDE0403A-100M
SMD 10UH 1.05A 172MOHM Inductor and Choke 71-SDE0403A-100M
FIXED IND 10UH 1.05A 172MOHM SMD Product overview: SDE0403A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.05A, 172MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.05A, 172MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.05A 172MOHM SMD Product overview: SDE0403A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.05A, 172MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.05A, 172MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Uh, Unshielded, 1.05A; Inductance Bourns - 41Y0127 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Unshielded, 1.05A; Inductance Bourns
41Y0127
Inductor, 10Uh, Unshielded, 1.05A; Inductance Bourns 41Y0127
INDUCTOR, 10UH, UNSHIELDED, 1.05A; Inductance:10µH; RMS Current (Irms):1.05A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDE0403A Series; DC Resistance Max:0.172ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, UNSHIELDED, 1.05A; Inductance:10µH; RMS Current (Irms):1.05A; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:SDE0403A Series; DC Resistance Max:0.172ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Unshielded, 1.05A; Inductance Bourns - 33AK4272 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Unshielded, 1.05A; Inductance Bourns
33AK4272
Inductor, 10Uh, Unshielded, 1.05A; Inductance Bourns 33AK4272
INDUCTOR, 10UH, UNSHIELDED, 1.05A; Inductance:10µH; RMS Current (Irms):1.05A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:SDE0403A Series; DC Resistance Max:0.172ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, UNSHIELDED, 1.05A; Inductance:10µH; RMS Current (Irms):1.05A; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:SDE0403A Series; DC Resistance Max:0.172ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0403A-100MTR-ND 71-SDE0403A-100M 41Y0127
Product Name Fixed Inductors SMD 10UH 1.05A 172MOHM Inductor and Choke Inductor, 10Uh, Unshielded, 1.05A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Common Mode Chokes - 486-3175-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details