Bourns, Inc. Inductor and Choke SDE-A-LAB1

Description
INDUCTOR POWER DESIGN KIT Product overview: SDE-A-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SDE-A-LAB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCTOR POWER DESIGN KIT Product overview: SDE-A-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SDE-A-LAB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 655-SDE-A-LAB1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
655-SDE-A-LAB1
Inductor and Choke 655-SDE-A-LAB1
INDUCTOR POWER DESIGN KIT Product overview: SDE-A-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SDE-A-LAB1 can be used for catalog matching and distributor lookup.

INDUCTOR POWER DESIGN KIT Product overview: SDE-A-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SDE-A-LAB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Kits - Inductor Kits
1243356-SDE-A-LAB1
Kits - Inductor Kits 1243356-SDE-A-LAB1
Win Source Part Number: 1243356-SDE-A-LAB1 Category: Kits>Inductor Kits Series: SDE0403A, SDE0604A, SDE0805A, SDE1006A Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 320 Pieces (32 Values - 10 Each) Inductance Range: 1µH ~ 820µH Packages Included: Non-Standard SMD

Win Source Part Number: 1243356-SDE-A-LAB1
Category: Kits>Inductor Kits
Series: SDE0403A, SDE0604A, SDE0805A, SDE1006A
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Quantity: 320 Pieces (32 Values - 10 Each)
Inductance Range: 1µH ~ 820µH
Packages Included: Non-Standard SMD

Buy Now Datasheet
Power Inductor Kit, 1Uh-820Uh Rohs Compliant Bourns - 47AK6873 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor Kit, 1Uh-820Uh Rohs Compliant Bourns
47AK6873
Power Inductor Kit, 1Uh-820Uh Rohs Compliant Bourns 47AK6873
POWER INDUCTOR KIT, 1UH-820UH ROHS COMPLIANT: YES

POWER INDUCTOR KIT, 1UH-820UH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 655-SDE-A-LAB1 1243356-SDE-A-LAB1 47AK6873
Product Name Inductor and Choke Kits - Inductor Kits Power Inductor Kit, 1Uh-820Uh Rohs Compliant Bourns
Mounting Option Surface Mount Surface Mount Technology
Technology Automotive Kit Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Tolerance 10 to 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
47uH 100KHz 1.7A Inductor and Choke - 71-DH1364-470M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details