Bourns, Inc. Thermal Cutoffs (Thermal Fuses) SC85AAB

Description
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard SMD
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - SC85AABTR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC85AABTR-ND
Thermal Cutoffs (Thermal Fuses) SC85AABTR-ND
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard SMD

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SC85AABCT-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC85AABCT-ND
Thermal Cutoffs (Thermal Fuses) SC85AABCT-ND
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard SMD

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SC85AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC85AABDKR-ND
Thermal Cutoffs (Thermal Fuses) SC85AABDKR-ND
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard SMD

Buy Now Datasheet
Fuse, Thermal, 25A, 85Deg C, 28Vdc; Product Range Bourns - 99AC9548 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 25A, 85Deg C, 28Vdc; Product Range Bourns
99AC9548
Fuse, Thermal, 25A, 85Deg C, 28Vdc; Product Range Bourns 99AC9548
FUSE, THERMAL, 25A, 85DEG C, 28VDC; Product Range:SC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:85°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimit RoHS Compliant: Yes

FUSE, THERMAL, 25A, 85DEG C, 28VDC; Product Range:SC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:85°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number SC85AABTR-ND 99AC9548
Product Name Thermal Cutoffs (Thermal Fuses) Fuse, Thermal, 25A, 85Deg C, 28Vdc; Product Range Bourns
Cutoff Temperature 85 C (185 F) 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Creep Action Thermal Protector - N-1 - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 130 C (266 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details