Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard SMD
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard SMD
Thermal Cutoff (TCO) AC DC 25A 85°C (185°F) Nonstandard SMD
FUSE, THERMAL, 25A, 85DEG C, 28VDC; Product Range:SC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:85°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimit RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermal Cutoffs and Thermal Fuses | Thermal Cutoffs and Thermal Fuses |
| Product Number | SC85AAADKR-ND | 99AC9547 |
| Product Name | Thermal Cutoffs (Thermal Fuses) | Fuse, Thermal, 25A, 85Deg C, 28Vdc; Product Range Bourns |
| Cutoff Temperature | 85 C (185 F) | 85 C (185 F) |