Bourns, Inc. SMD 25A Circuit Protection Fuse SC82AAB

Description
TCO 28VDC 25A 82C (180F) SMD Product overview: SC82AAB from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC82AAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TCO 28VDC 25A 82C (180F) SMD Product overview: SC82AAB from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC82AAB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25A Circuit Protection Fuse
146-SC82AAB
SMD 25A Circuit Protection Fuse 146-SC82AAB
TCO 28VDC 25A 82C (180F) SMD Product overview: SC82AAB from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC82AAB can be used for catalog matching and distributor lookup.

TCO 28VDC 25A 82C (180F) SMD Product overview: SC82AAB from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SC82AAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thermal Fuses - 2586412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586412
Thermal Fuses 2586412
Thermal Cut-offs 82C Low Profile SMD

Thermal Cut-offs 82C Low Profile SMD

Supplier's Site
Thermal Fuses - 2586411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586411
Thermal Fuses 2586411
Thermal Cut-offs 82C Low Profile SMD

Thermal Cut-offs 82C Low Profile SMD

Supplier's Site
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 1301571-SC82AAB - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
1301571-SC82AAB
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 1301571-SC82AAB
Win Source Part Number: 1301571-SC82AAB Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SC Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Holding Temperature: 25°C (77°F) Rated Functioning Temperature: 82°C (180°F) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SC82AABDKR,SC82AABTR ,SC82AABCT Base Product Number: SC82A Approval Agency: cUL, TUV, UL

Win Source Part Number: 1301571-SC82AAB
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Series: SC
Type: Breaker
Package: Tape & Reel
Voltage Rating - DC: 28
Standard Package: 5,000
Reset Temperature: 40°C (104°F)
Holding Temperature: 25°C (77°F)
Rated Functioning Temperature: 82°C (180°F)
Package / Case: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: SC82AABDKR,SC82AABTR,SC82AABCT
Base Product Number: SC82A
Approval Agency: cUL, TUV, UL

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
SC82AAB
Circuit Protection - Thermal Cutoffs (Thermal Fuses) SC82AAB
TCO 28VDC 25A 82C (180F) SMD

TCO 28VDC 25A 82C (180F) SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 146-SC82AAB 2586412 1301571-SC82AAB SC82AAB
Product Name SMD 25A Circuit Protection Fuse Thermal Fuses Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Fuses - 004110220 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 20 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers