Bourns, Inc. Thermal Cutoffs (Thermal Fuses) SC82AAB

Description
Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - SC82AABTR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC82AABTR-ND
Thermal Cutoffs (Thermal Fuses) SC82AABTR-ND
Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SC82AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC82AABDKR-ND
Thermal Cutoffs (Thermal Fuses) SC82AABDKR-ND
Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SC82AABCT-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC82AABCT-ND
Thermal Cutoffs (Thermal Fuses) SC82AABCT-ND
Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard

Buy Now Datasheet
Fuse, Thermal, 25A, 82Deg C, 28Vdc; Product Range Bourns - 99AC9546 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 25A, 82Deg C, 28Vdc; Product Range Bourns
99AC9546
Fuse, Thermal, 25A, 82Deg C, 28Vdc; Product Range Bourns 99AC9546
FUSE, THERMAL, 25A, 82DEG C, 28VDC; Product Range:SC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:82°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimit RoHS Compliant: Yes

FUSE, THERMAL, 25A, 82DEG C, 28VDC; Product Range:SC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:82°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number SC82AABTR-ND 99AC9546
Product Name Thermal Cutoffs (Thermal Fuses) Fuse, Thermal, 25A, 82Deg C, 28Vdc; Product Range Bourns
Cutoff Temperature 82 C (180 F) 82 C (180 F)
Unlock Full Specs
to access all available technical data

Similar Products

16HM Hermetic Motor Protector -  - Sensata Technologies
Specs
Cutoff Temperature 95 to 155 C (203 to 311 F)
View Details
Snap-Action Thermostat - J (A) - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 50 to 160 C (122 to 320 F)
Voltage Type AC Voltage
View Details