Bourns, Inc. Thermal Cutoffs (Thermal Fuses) SC82AAA

Description
Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard SMD
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - SC82AAATR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC82AAATR-ND
Thermal Cutoffs (Thermal Fuses) SC82AAATR-ND
Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard SMD

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SC82AAACT-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC82AAACT-ND
Thermal Cutoffs (Thermal Fuses) SC82AAACT-ND
Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard SMD

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SC82AAADKR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC82AAADKR-ND
Thermal Cutoffs (Thermal Fuses) SC82AAADKR-ND
Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 82°C (180°F) Nonstandard SMD

Buy Now Datasheet
Fuse, Thermal, 25A, 82Deg C, 28Vdc; Product Range Bourns - 99AC9545 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 25A, 82Deg C, 28Vdc; Product Range Bourns
99AC9545
Fuse, Thermal, 25A, 82Deg C, 28Vdc; Product Range Bourns 99AC9545
FUSE, THERMAL, 25A, 82DEG C, 28VDC; Product Range:SC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:82°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimit RoHS Compliant: Yes

FUSE, THERMAL, 25A, 82DEG C, 28VDC; Product Range:SC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:82°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number SC82AAATR-ND 99AC9545
Product Name Thermal Cutoffs (Thermal Fuses) Fuse, Thermal, 25A, 82Deg C, 28Vdc; Product Range Bourns
Cutoff Temperature 82 C (180 F) 82 C (180 F)
Unlock Full Specs
to access all available technical data

Similar Products

3MP Series Appliance Motor Protector -  - Sensata Technologies
Specs
Rated Voltage 120 to 250 volts
Rated Current 18 to 27.5 amps
View Details
Snap-Action Thermal Protector - FC-M1D - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 150 C (302 F)
Rated Voltage 250 volts
View Details
Thermal Cutoffs - A-15A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details