Bourns, Inc. Thermal Cutoffs (Thermal Fuses) SC77AAB

Description
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - SC77AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC77AABDKR-ND
Thermal Cutoffs (Thermal Fuses) SC77AABDKR-ND
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SC77AABTR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC77AABTR-ND
Thermal Cutoffs (Thermal Fuses) SC77AABTR-ND
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SC77AABCT-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC77AABCT-ND
Thermal Cutoffs (Thermal Fuses) SC77AABCT-ND
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD

Buy Now Datasheet
Fuse, Thermal, 25A, 77Deg C, 28Vdc; Product Range Bourns - 99AC9544 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 25A, 77Deg C, 28Vdc; Product Range Bourns
99AC9544
Fuse, Thermal, 25A, 77Deg C, 28Vdc; Product Range Bourns 99AC9544
FUSE, THERMAL, 25A, 77DEG C, 28VDC; Product Range:SC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:77°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimit RoHS Compliant: Yes

FUSE, THERMAL, 25A, 77DEG C, 28VDC; Product Range:SC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:77°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number SC77AABDKR-ND 99AC9544
Product Name Thermal Cutoffs (Thermal Fuses) Fuse, Thermal, 25A, 77Deg C, 28Vdc; Product Range Bourns
Cutoff Temperature 77 C (171 F) 77 C (171 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Fuse - RD - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Cutoff Temperature 72 to 240 C (162 to 464 F)
Maximum Width of Case 22.22 mm (0.8750 inch)
Case Assembly Length 33.35 mm (1.31 inch)
View Details
Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - TA/TB -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 10 to 15 amps
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details
35HM Hermetic Motor Protector -  - Sensata Technologies
Specs
Cutoff Temperature 95 to 175 C (203 to 347 F)
View Details