Bourns, Inc. Thermal Cutoffs (Thermal Fuses) SC77AAA

Description
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - SC77AAADKR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC77AAADKR-ND
Thermal Cutoffs (Thermal Fuses) SC77AAADKR-ND
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SC77AAACT-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC77AAACT-ND
Thermal Cutoffs (Thermal Fuses) SC77AAACT-ND
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SC77AAATR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC77AAATR-ND
Thermal Cutoffs (Thermal Fuses) SC77AAATR-ND
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard SMD

Buy Now Datasheet
Fuse, Thermal, 25A, 77Deg C, 28Vdc; Product Range Bourns - 99AC9543 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 25A, 77Deg C, 28Vdc; Product Range Bourns
99AC9543
Fuse, Thermal, 25A, 77Deg C, 28Vdc; Product Range Bourns 99AC9543
FUSE, THERMAL, 25A, 77DEG C, 28VDC; Product Range:SC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:77°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimit RoHS Compliant: Yes

FUSE, THERMAL, 25A, 77DEG C, 28VDC; Product Range:SC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:77°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number SC77AAADKR-ND 99AC9543
Product Name Thermal Cutoffs (Thermal Fuses) Fuse, Thermal, 25A, 77Deg C, 28Vdc; Product Range Bourns
Cutoff Temperature 77 C (171 F) 77 C (171 F)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Ceramic Case
Cutoff Temperature -5 to 200 C (23 to 392 F)
View Details