Bourns, Inc. Thermal Cutoffs (Thermal Fuses) SC72AAB

Description
Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard SMD
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - SC72AABTR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC72AABTR-ND
Thermal Cutoffs (Thermal Fuses) SC72AABTR-ND
Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard SMD

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SC72AABCT-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC72AABCT-ND
Thermal Cutoffs (Thermal Fuses) SC72AABCT-ND
Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard SMD

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SC72AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SC72AABDKR-ND
Thermal Cutoffs (Thermal Fuses) SC72AABDKR-ND
Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard SMD

Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard SMD

Buy Now Datasheet
Fuse, Thermal, 25A, 72Deg C, 28Vdc; Product Range Bourns - 99AC9542 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 25A, 72Deg C, 28Vdc; Product Range Bourns
99AC9542
Fuse, Thermal, 25A, 72Deg C, 28Vdc; Product Range Bourns 99AC9542
FUSE, THERMAL, 25A, 72DEG C, 28VDC; Product Range:SC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:72°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimit RoHS Compliant: Yes

FUSE, THERMAL, 25A, 72DEG C, 28VDC; Product Range:SC Series; Fuse Current:25A; Voltage Rating VAC:-; Functioning Temperature:72°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number SC72AABTR-ND 99AC9542
Product Name Thermal Cutoffs (Thermal Fuses) Fuse, Thermal, 25A, 72Deg C, 28Vdc; Product Range Bourns
Cutoff Temperature 72 C (162 F) 72 C (162 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details
Thermal Cutoffs - A-15A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 15 amps
View Details