Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039191-SC15A-5SDAC
Length: 76.2 mm
Mounting: SMD (SMT)
Isolation: Non-Isolated
Number of Pins: 15
Number of Outputs: 1
Output Current: 15 A
Voltage - Output 1: 3.5 V
Output Power: 53 W
Output Voltage: 3.5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SIP
Alternative Parts (Cross-Reference): R-625.0P; R-7312P; R-6212P; PT6656G; PT6101G; PT6655DSC15A5SDAC;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9.4 mm
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Nominal Input Voltage: 5 V
Current - Output 1: 15 A
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1039191-SC15A-5SDAC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - SC15A-5SDAC |
| Package Type | Other; SIP |
| Special Features | Multiple Outputs |
| Output Voltage | 3.5 volts |