Bourns, Inc. Circuit Protection Fuse SA85CB0

Description
THERMOSTAT 85DEG C SPST-NC 4SMD Product overview: SA85CB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA85CB0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
THERMOSTAT 85DEG C SPST-NC 4SMD Product overview: SA85CB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA85CB0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
146-SA85CB0
Circuit Protection Fuse 146-SA85CB0
THERMOSTAT 85DEG C SPST-NC 4SMD Product overview: SA85CB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA85CB0 can be used for catalog matching and distributor lookup.

THERMOSTAT 85DEG C SPST-NC 4SMD Product overview: SA85CB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA85CB0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 1301575-SA85CB0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
1301575-SA85CB0
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 1301575-SA85CB0
Win Source Part Number: 1301575-SA85CB0 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SA Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Rated Functioning Temperature: 85°C (185°F) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SA85CB0DKR,SA85CB0TR ,SA85CB0CT Base Product Number: SA85C Product Status: Obsolete Approval Agency: cUL, TUV, UL

Win Source Part Number: 1301575-SA85CB0
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Series: SA
Type: Breaker
Package: Tape & Reel
Voltage Rating - DC: 28
Standard Package: 5,000
Reset Temperature: 40°C (104°F)
Rated Functioning Temperature: 85°C (185°F)
Package / Case: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: SA85CB0DKR,SA85CB0TR,SA85CB0CT
Base Product Number: SA85C
Product Status: Obsolete
Approval Agency: cUL, TUV, UL

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
SA85CB0
Circuit Protection - Thermal Cutoffs (Thermal Fuses) SA85CB0
THERMOSTAT 85DEG C SPST-NC 4SMD

THERMOSTAT 85DEG C SPST-NC 4SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 146-SA85CB0 1301575-SA85CB0 SA85CB0
Product Name Circuit Protection Fuse Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002611008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 12 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers