Bourns, Inc. Thermal Cutoffs (Thermal Fuses) SA85CB0

Description
Thermal Cutoff (TCO) AC DC 12A 85°C (185°F) Nonstandard
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 12A 85°C (185°F) Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - SA85CB0TR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SA85CB0TR-ND
Thermal Cutoffs (Thermal Fuses) SA85CB0TR-ND
Thermal Cutoff (TCO) AC DC 12A 85°C (185°F) Nonstandard

Thermal Cutoff (TCO) AC DC 12A 85°C (185°F) Nonstandard

Buy Now Datasheet
Fuse, Thermal, 12A, 85Deg C, Smd; Product Range Bourns - 26AH0043 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 12A, 85Deg C, Smd; Product Range Bourns
26AH0043
Fuse, Thermal, 12A, 85Deg C, Smd; Product Range Bourns 26AH0043
FUSE, THERMAL, 12A, 85DEG C, SMD; Product Range:Komatsulite SA Series; Fuse Current:12A; Voltage Rating VAC:-; Functioning Temperature:85°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FUSE, THERMAL, 12A, 85DEG C, SMD; Product Range:Komatsulite SA Series; Fuse Current:12A; Voltage Rating VAC:-; Functioning Temperature:85°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number SA85CB0TR-ND 26AH0043
Product Name Thermal Cutoffs (Thermal Fuses) Fuse, Thermal, 12A, 85Deg C, Smd; Product Range Bourns
Cutoff Temperature 85 C (185 F) 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat With Crimp Connections - A1 - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 5 to 150 C (41 to 302 F)
Voltage Type AC Voltage
View Details