Bourns, Inc. Circuit Protection Fuse SA82SB0

Description
THERMOSTAT 82DEG C SPST-NC 4SMD Product overview: SA82SB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA82SB0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
THERMOSTAT 82DEG C SPST-NC 4SMD Product overview: SA82SB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA82SB0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
146-SA82SB0
Circuit Protection Fuse 146-SA82SB0
THERMOSTAT 82DEG C SPST-NC 4SMD Product overview: SA82SB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA82SB0 can be used for catalog matching and distributor lookup.

THERMOSTAT 82DEG C SPST-NC 4SMD Product overview: SA82SB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA82SB0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 1301579-SA82SB0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
1301579-SA82SB0
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 1301579-SA82SB0
Win Source Part Number: 1301579-SA82SB0 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SA Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Rated Functioning Temperature: 82°C (180°F) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SA82SB0DKR,SA82SB0CT ,SA82SB0TR Base Product Number: SA82S Approval Agency: cUL, TUV, UL

Win Source Part Number: 1301579-SA82SB0
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Series: SA
Type: Breaker
Package: Tape & Reel
Voltage Rating - DC: 28
Standard Package: 5,000
Reset Temperature: 40°C (104°F)
Rated Functioning Temperature: 82°C (180°F)
Package / Case: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: SA82SB0DKR,SA82SB0CT,SA82SB0TR
Base Product Number: SA82S
Approval Agency: cUL, TUV, UL

Buy Now Datasheet
Thermal Fuses - 2586396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586396
Thermal Fuses 2586396
Thermal Cut-offs HC TCO 82C BL-51

Thermal Cut-offs HC TCO 82C BL-51

Supplier's Site
Thermal Fuses - 2586395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586395
Thermal Fuses 2586395
Thermal Cut-offs HC TCO 82C BL-51

Thermal Cut-offs HC TCO 82C BL-51

Supplier's Site
Shenzhen, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
SA82SB0
Circuit Protection - Thermal Cutoffs (Thermal Fuses) SA82SB0
THERMOSTAT 82DEG C SPST-NC 4SMD

THERMOSTAT 82DEG C SPST-NC 4SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 146-SA82SB0 1301579-SA82SB0 2586396 SA82SB0
Product Name Circuit Protection Fuse Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) Thermal Fuses Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers