Thermal Cut-offs HC TCO 77C BL-51
Thermal Cut-offs HC TCO 77C BL-51
Win Source Part Number: 1301580-SA77SB0
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Series: SA
Type: Breaker
Package: Tape & Reel
Voltage Rating - DC: 28
Standard Package: 5,000
Reset Temperature: 40°C (104°F)
Rated Functioning Temperature: 77°C (171°F)
Package / Case: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: SA77SB0CT,SA77SB0DKR
Base Product Number: SA77S
Approval Agency: cUL, TUV, UL
THERMOSTAT 77DEG C SPST-NC 4SMD Product overview: SA77SB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA77SB0 can be used for catalog matching and distributor lookup.
THERMOSTAT 77DEG C SPST-NC 4SMD
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2586394 | 1301580-SA77SB0 | 146-SA77SB0 | SA77SB0 |
| Product Name | Thermal Fuses | Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) | Circuit Protection Fuse | Circuit Protection - Thermal Cutoffs (Thermal Fuses) |
| Approvals / Standards | RoHS | RoHS |