Bourns, Inc. Circuit Protection Fuse SA77CB0

Description
THERMOSTAT 77DEG C SPST-NC 4SMD Product overview: SA77CB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA77CB0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
THERMOSTAT 77DEG C SPST-NC 4SMD Product overview: SA77CB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA77CB0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
146-SA77CB0
Circuit Protection Fuse 146-SA77CB0
THERMOSTAT 77DEG C SPST-NC 4SMD Product overview: SA77CB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA77CB0 can be used for catalog matching and distributor lookup.

THERMOSTAT 77DEG C SPST-NC 4SMD Product overview: SA77CB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA77CB0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 1301577-SA77CB0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
1301577-SA77CB0
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 1301577-SA77CB0
Win Source Part Number: 1301577-SA77CB0 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SA Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Rated Functioning Temperature: 77°C (171°F) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SA77CB0CT,SA77CB0DKR ,SA77CB0TR Base Product Number: SA77C Product Status: Obsolete Approval Agency: cUL, TUV, UL

Win Source Part Number: 1301577-SA77CB0
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Series: SA
Type: Breaker
Package: Tape & Reel
Voltage Rating - DC: 28
Standard Package: 5,000
Reset Temperature: 40°C (104°F)
Rated Functioning Temperature: 77°C (171°F)
Package / Case: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: SA77CB0CT,SA77CB0DKR,SA77CB0TR
Base Product Number: SA77C
Product Status: Obsolete
Approval Agency: cUL, TUV, UL

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
SA77CB0
Circuit Protection - Thermal Cutoffs (Thermal Fuses) SA77CB0
THERMOSTAT 77DEG C SPST-NC 4SMD

THERMOSTAT 77DEG C SPST-NC 4SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 146-SA77CB0 1301577-SA77CB0 SA77CB0
Product Name Circuit Protection Fuse Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002620003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Subminiature Fuses - VF275 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details