Bourns, Inc. Thermal Fuses SA72SB0

Description
Thermal Cut-offs HC TCO 72C BL-51
Request a Quote Datasheet
Description
Thermal Cut-offs HC TCO 72C BL-51
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Fuses - 2586391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586391
Thermal Fuses 2586391
Thermal Cut-offs HC TCO 72C BL-51

Thermal Cut-offs HC TCO 72C BL-51

Supplier's Site
Thermal Fuses - 2586392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Fuses
2586392
Thermal Fuses 2586392
Thermal Cut-offs HC TCO 72C BL-51

Thermal Cut-offs HC TCO 72C BL-51

Supplier's Site
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 972268-SA72SB0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
972268-SA72SB0
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 972268-SA72SB0
Win Source Part Number: 972268-SA72SB0 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SA Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Rated Functioning Temperature: 72°C (162°F) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SA72SB0DKR,SA72SB0TR ,SA72SB0CT Base Product Number: SA72S Approval Agency: cUL, TUV, UL

Win Source Part Number: 972268-SA72SB0
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Series: SA
Type: Breaker
Package: Tape & Reel
Voltage Rating - DC: 28
Standard Package: 5,000
Reset Temperature: 40°C (104°F)
Rated Functioning Temperature: 72°C (162°F)
Package / Case: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: SA72SB0DKR,SA72SB0TR,SA72SB0CT
Base Product Number: SA72S
Approval Agency: cUL, TUV, UL

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
146-SA72SB0
Circuit Protection Fuse 146-SA72SB0
THERMOSTAT 72DEG C SPST-NC 4SMD Product overview: SA72SB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA72SB0 can be used for catalog matching and distributor lookup.

THERMOSTAT 72DEG C SPST-NC 4SMD Product overview: SA72SB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA72SB0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Thermal Cutoffs (Thermal Fuses) - SA72SB0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
SA72SB0
Circuit Protection - Thermal Cutoffs (Thermal Fuses) SA72SB0
THERMOSTAT 72DEG C SPST-NC 4SMD

THERMOSTAT 72DEG C SPST-NC 4SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 2586391 972268-SA72SB0 146-SA72SB0 SA72SB0
Product Name Thermal Fuses Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) Circuit Protection Fuse Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 6 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details