Bourns, Inc. Thermal Cutoffs (Thermal Fuses) SA72SB0

Description
Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - SA72SB0CT-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SA72SB0CT-ND
Thermal Cutoffs (Thermal Fuses) SA72SB0CT-ND
Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SA72SB0TR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SA72SB0TR-ND
Thermal Cutoffs (Thermal Fuses) SA72SB0TR-ND
Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - SA72SB0DKR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
SA72SB0DKR-ND
Thermal Cutoffs (Thermal Fuses) SA72SB0DKR-ND
Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 72°C (162°F) Nonstandard

Buy Now Datasheet
Fuse, Thermal, 12A, 72Deg C, Smd; Product Range Bourns - 26AH0040 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 12A, 72Deg C, Smd; Product Range Bourns
26AH0040
Fuse, Thermal, 12A, 72Deg C, Smd; Product Range Bourns 26AH0040
FUSE, THERMAL, 12A, 72DEG C, SMD; Product Range:Komatsulite SA Series; Fuse Current:12A; Voltage Rating VAC:-; Functioning Temperature:72°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FUSE, THERMAL, 12A, 72DEG C, SMD; Product Range:Komatsulite SA Series; Fuse Current:12A; Voltage Rating VAC:-; Functioning Temperature:72°C; Fuse Terminals:SMD; Holding Temperature:40°C; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number SA72SB0CT-ND 26AH0040
Product Name Thermal Cutoffs (Thermal Fuses) Fuse, Thermal, 12A, 72Deg C, Smd; Product Range Bourns
Cutoff Temperature 72 C (162 F) 72 C (162 F)
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat/Thermal Protector - E - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 90 C (194 F)
Rated Voltage 125 volts
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details