Bourns, Inc. Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) SA72CB0

Description
Win Source Part Number: 1301578-SA72CB0 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SA Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Rated Functioning Temperature: 72°C (162°F) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SA72CB0TR,SA72CB0DKR ,SA72CB0CT Base Product Number: SA72C Product Status: Obsolete Approval Agency: cUL, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1301578-SA72CB0 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SA Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Rated Functioning Temperature: 72°C (162°F) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SA72CB0TR,SA72CB0DKR ,SA72CB0CT Base Product Number: SA72C Product Status: Obsolete Approval Agency: cUL, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 1301578-SA72CB0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
1301578-SA72CB0
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 1301578-SA72CB0
Win Source Part Number: 1301578-SA72CB0 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Series: SA Type: Breaker Package: Tape & Reel Voltage Rating - DC: 28 Standard Package: 5,000 Reset Temperature: 40°C (104°F) Rated Functioning Temperature: 72°C (162°F) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SA72CB0TR,SA72CB0DKR ,SA72CB0CT Base Product Number: SA72C Product Status: Obsolete Approval Agency: cUL, TUV, UL

Win Source Part Number: 1301578-SA72CB0
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Series: SA
Type: Breaker
Package: Tape & Reel
Voltage Rating - DC: 28
Standard Package: 5,000
Reset Temperature: 40°C (104°F)
Rated Functioning Temperature: 72°C (162°F)
Package / Case: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: SA72CB0TR,SA72CB0DKR,SA72CB0CT
Base Product Number: SA72C
Product Status: Obsolete
Approval Agency: cUL, TUV, UL

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
146-SA72CB0
Circuit Protection Fuse 146-SA72CB0
THERMOSTAT 72DEG C SPST-NC 4SMD Product overview: SA72CB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA72CB0 can be used for catalog matching and distributor lookup.

THERMOSTAT 72DEG C SPST-NC 4SMD Product overview: SA72CB0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-SA72CB0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
SA72CB0
Circuit Protection - Thermal Cutoffs (Thermal Fuses) SA72CB0
THERMOSTAT 72DEG C SPST-NC 4SMD

THERMOSTAT 72DEG C SPST-NC 4SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1301578-SA72CB0 146-SA72CB0 SA72CB0
Product Name Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) Circuit Protection Fuse Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Rated Voltage 28 volts 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuse - 21742772 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details