The Win Source Electronics part number 1091182-SA2-7200-CLT
Gas Discharge Tube 7200V 5000A (5kA) ±20% 2 Pole Through Hole
Gas Discharge Tube 7200V 5000A (5kA) ±20% 2 Pole Through Hole
Win Source Part Number: 1091182-SA2-7200-CLT
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SA2
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 7200 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: SA2-7200-CLT-STDTR,S
Base Product Number: SA2-7200
GAS DISCHARGE TUBE, 7.2KV, AXIAL, FULL REEL; Product Range:SA2 Series; DC Breakover Voltage:7.2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:10kV RoHS Compliant: Yes
GAS DISCHARGE TUBE, HIGH V, 2POL, 7.2KV; Product Range:SA2 Series; DC Breakover Voltage:8.64kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:10kV; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 118-SA2-7200-CLT-STDTR-ND | 118-SA2-7200-CLT-STDCT-ND | 1091182-SA2-7200-CLT-STD | 85W2656 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Circuit Protection - Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 7.2Kv, Axial, Full Reel; Product Range Bourns |
| Application | Industrial | Industrial |