Bourns, Inc. Gas Discharge Tube Arresters (GDT) SA2-7200-CLB-STD

Description
Gas Discharge Tube 7200V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 7200V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-SA2-7200-CLB-STD-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-SA2-7200-CLB-STD-ND
Gas Discharge Tube Arresters (GDT) 118-SA2-7200-CLB-STD-ND
Gas Discharge Tube 7200V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 7200V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301920-SA2-7200-CLB-STD
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301920-SA2-7200-CLB-STD
Win Source Part Number: 1301920-SA2-7200-CLB -STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SA2 Package: Bulk Standard Package: 1,000 Tolerance: ±20% Voltage - DC Spark Over (Nom): 7200 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8535.40.0000 Mfr: Bourns Inc. Other Names: 118-SA2-7200-CLB-STD DKRINACTIVE,118-SA2- 7200-CLB-STDCT,118-S A2-7200-CLB-STDCT,11 8-SA2-7200-CLB-STDDK R,118-SA2-7200-CLB-S TDTR,118-SA2-7200-CL B-STDDKR,118-SA2-720 0-CLB-STDCTINACTIVE, SA2-7200-CLB-STD,118 -SA2-7200-CLB-STDTR, 118-SA2-7200-CLB-STD Base Product Number: SA2-7200

Win Source Part Number: 1301920-SA2-7200-CLB-STD
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SA2
Package: Bulk
Standard Package: 1,000
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 7200 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8535.40.0000
Mfr: Bourns Inc.
Other Names: 118-SA2-7200-CLB-STDDKRINACTIVE,118-SA2-7200-CLB-STDCT,118-SA2-7200-CLB-STDCT,118-SA2-7200-CLB-STDDKR,118-SA2-7200-CLB-STDTR,118-SA2-7200-CLB-STDDKR,118-SA2-7200-CLB-STDCTINACTIVE,SA2-7200-CLB-STD,118-SA2-7200-CLB-STDTR,118-SA2-7200-CLB-STD
Base Product Number: SA2-7200

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-SA2-7200-CLB-STD-ND 1301920-SA2-7200-CLB-STD
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469898 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BB Standard - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12, IEC 68-2-20 (Solderability)
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details