Bourns, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) SA2-6300-DLT-STD

Description
Win Source Part Number: 1301907-SA2-6300-DLT -STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SA2 Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: -15%, +20% Voltage - DC Spark Over (Nom): 6300 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc. Base Product Number: SA2-6300
Request a Quote Datasheet
Description
Win Source Part Number: 1301907-SA2-6300-DLT -STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SA2 Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: -15%, +20% Voltage - DC Spark Over (Nom): 6300 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc. Base Product Number: SA2-6300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301907-SA2-6300-DLT-STD
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301907-SA2-6300-DLT-STD
Win Source Part Number: 1301907-SA2-6300-DLT -STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SA2 Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: -15%, +20% Voltage - DC Spark Over (Nom): 6300 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc. Base Product Number: SA2-6300

Win Source Part Number: 1301907-SA2-6300-DLT-STD
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SA2
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: -15%, +20%
Voltage - DC Spark Over (Nom): 6300 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Base Product Number: SA2-6300

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - SA2-6300-DLT-STD-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SA2-6300-DLT-STD-ND
Gas Discharge Tube Arresters (GDT) SA2-6300-DLT-STD-ND
Gas Discharge Tube 6300V 5000A (5kA) -15%, +20% 2 Pole Through Hole

Gas Discharge Tube 6300V 5000A (5kA) -15%, +20% 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1301907-SA2-6300-DLT-STD SA2-6300-DLT-STD-ND
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911557 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM 4 CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details