Bourns, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) SA2-6200-CLT-STD

Description
Win Source Part Number: 1301917-SA2-6200-CLT -STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SA2 Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±20% Voltage - DC Spark Over (Nom): 6200 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SA2-6200-CLT-STDTR,S A2-6200-CLT-STDDKR,S A2-6200-CLT-STDDKRIN ACTIVE,SA2-6200-CLT- STDCT,-SA2-6200-CLT- STDTR,-SA2-6200-CLT- STDCT,SA2-6200-CLT-S TDDKR Base Product Number: SA2-6200
Request a Quote Datasheet
Description
Win Source Part Number: 1301917-SA2-6200-CLT -STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SA2 Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±20% Voltage - DC Spark Over (Nom): 6200 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SA2-6200-CLT-STDTR,S A2-6200-CLT-STDDKR,S A2-6200-CLT-STDDKRIN ACTIVE,SA2-6200-CLT- STDCT,-SA2-6200-CLT- STDTR,-SA2-6200-CLT- STDCT,SA2-6200-CLT-S TDDKR Base Product Number: SA2-6200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301917-SA2-6200-CLT-STD
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301917-SA2-6200-CLT-STD
Win Source Part Number: 1301917-SA2-6200-CLT -STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SA2 Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±20% Voltage - DC Spark Over (Nom): 6200 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: SA2-6200-CLT-STDTR,S A2-6200-CLT-STDDKR,S A2-6200-CLT-STDDKRIN ACTIVE,SA2-6200-CLT- STDCT,-SA2-6200-CLT- STDTR,-SA2-6200-CLT- STDCT,SA2-6200-CLT-S TDDKR Base Product Number: SA2-6200

Win Source Part Number: 1301917-SA2-6200-CLT-STD
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SA2
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 6200 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: SA2-6200-CLT-STDTR,SA2-6200-CLT-STDDKR,SA2-6200-CLT-STDDKRINACTIVE,SA2-6200-CLT-STDCT,-SA2-6200-CLT-STDTR,-SA2-6200-CLT-STDCT,SA2-6200-CLT-STDDKR
Base Product Number: SA2-6200

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-SA2-6200-CLT-STDTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-SA2-6200-CLT-STDTR-ND
Gas Discharge Tube Arresters (GDT) 118-SA2-6200-CLT-STDTR-ND
Gas Discharge Tube 6200V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 6200V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-SA2-6200-CLT-STDCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-SA2-6200-CLT-STDCT-ND
Gas Discharge Tube Arresters (GDT) 118-SA2-6200-CLT-STDCT-ND
Gas Discharge Tube 6200V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 6200V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 6.2Kv, Axial, Full Reel; Product Range Bourns - 85W2654 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 6.2Kv, Axial, Full Reel; Product Range Bourns
85W2654
Gas Discharge Tube, 6.2Kv, Axial, Full Reel; Product Range Bourns 85W2654
GAS DISCHARGE TUBE, 6.2KV, AXIAL, FULL REEL; Product Range:SA2 Series; DC Breakover Voltage:6.2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:8kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 6.2KV, AXIAL, FULL REEL; Product Range:SA2 Series; DC Breakover Voltage:6.2kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:8kV RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, High V, 2Pol, 6.2Kv; Product Range Bourns - 72W2920 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, High V, 2Pol, 6.2Kv; Product Range Bourns
72W2920
Gas Discharge Tube, High V, 2Pol, 6.2Kv; Product Range Bourns 72W2920
GAS DISCHARGE TUBE, HIGH V, 2POL, 6.2KV; Product Range:SA2 Series; DC Breakover Voltage:7.44kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:8kV; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, HIGH V, 2POL, 6.2KV; Product Range:SA2 Series; DC Breakover Voltage:7.44kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:8kV; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1301917-SA2-6200-CLT-STD 118-SA2-6200-CLT-STDTR-ND 118-SA2-6200-CLT-STDCT-ND 85W2654
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 6.2Kv, Axial, Full Reel; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670485 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3400.17.0416-ND - DigiKey
Specs
Application Industrial
Rated Current 50000 amps
View Details
U-Series Two Electrode Gas Tube Arrester - U-3A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details