Bourns, Inc. Gas Discharge Tube Arresters (GDT) SA2-5500-DKB-STD

Description
Gas Discharge Tube 5500V 5000A (5kA) -15%, +20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 5500V 5000A (5kA) -15%, +20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - SA2-5500-DKB-STD-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SA2-5500-DKB-STD-ND
Gas Discharge Tube Arresters (GDT) SA2-5500-DKB-STD-ND
Gas Discharge Tube 5500V 5000A (5kA) -15%, +20% 2 Pole Through Hole

Gas Discharge Tube 5500V 5000A (5kA) -15%, +20% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301923-SA2-5500-DKB-STD
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301923-SA2-5500-DKB-STD
Win Source Part Number: 1301923-SA2-5500-DKB -STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SA2 Package: Bulk Standard Package: 1,000 Tolerance: -15%, +20% Voltage - DC Spark Over (Nom): 5500 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, Radial Bend ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc. Base Product Number: SA2-5500

Win Source Part Number: 1301923-SA2-5500-DKB-STD
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SA2
Package: Bulk
Standard Package: 1,000
Tolerance: -15%, +20%
Voltage - DC Spark Over (Nom): 5500 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, Radial Bend
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Base Product Number: SA2-5500

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SA2-5500-DKB-STD-ND 1301923-SA2-5500-DKB-STD
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839308 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details