Gas Discharge Tube 3600V 5000A (5kA) ±20% 2 Pole Through Hole
Win Source Part Number: 1301927-SA2-3600-CK1
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SA2
Package: Bulk
Standard Package: 1,000
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 3600 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, Radial Bend
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Base Product Number: SA2-3600
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SA2-3600-CK1B-STD-ND | 1301927-SA2-3600-CK1B-STD |
| Product Name | Gas Discharge Tube Arresters (GDT) | Circuit Protection - Gas Discharge Tube Arresters (GDT) |
| Application | Industrial |