Bourns, Inc. Gas Discharge Tube Arresters (GDT) SA2-3000-DBB-STD

Description
Gas Discharge Tube 3000V 5000A (5kA) -15%, +20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 3000V 5000A (5kA) -15%, +20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-SA2-3000-DBB-STDTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-SA2-3000-DBB-STDTR-ND
Gas Discharge Tube Arresters (GDT) 118-SA2-3000-DBB-STDTR-ND
Gas Discharge Tube 3000V 5000A (5kA) -15%, +20% 2 Pole Through Hole

Gas Discharge Tube 3000V 5000A (5kA) -15%, +20% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301928-SA2-3000-DBB-STD
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301928-SA2-3000-DBB-STD
Win Source Part Number: 1301928-SA2-3000-DBB -STD Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SA2 Package: Bulk Standard Package: 1,000 Tolerance: -15%, +20% Voltage - DC Spark Over (Nom): 3000 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, Radial Bend ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc. Base Product Number: SA2-3000

Win Source Part Number: 1301928-SA2-3000-DBB-STD
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SA2
Package: Bulk
Standard Package: 1,000
Tolerance: -15%, +20%
Voltage - DC Spark Over (Nom): 3000 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, Radial Bend
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Base Product Number: SA2-3000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-SA2-3000-DBB-STDTR-ND 1301928-SA2-3000-DBB-STD
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BH 700V to 1600V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details