The 1301916-SA2-2400-CLT
Gas Discharge Tube 2400V 5000A (5kA) ±20% 2 Pole Through Hole
Win Source Part Number: 1301916-SA2-2400-CLT
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SA2
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 2400 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Base Product Number: SA2-2400
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SA2-2400-CLT-STD-ND | 1301916-SA2-2400-CLT-STD |
| Product Name | Gas Discharge Tube Arresters (GDT) | Circuit Protection - Gas Discharge Tube Arresters (GDT) |
| Application | Industrial |