Bourns, Inc. Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns RTR24DX501M

Description
TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns - 04B2166 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns
04B2166
Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns 04B2166
TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No

TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B2166
Product Name Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details