Bourns, Inc. 0.75W 4W Trimmer Potentiometer RTR24DW502M

Description
Res Wirewound Trimmer 5K Ohm 5% 0.75W(3/4W) 1% 25(Elec)Turns 1.52mm (9.53 X 3.81 X 10.55mm) Pin Thru-Hole Tube Product overview: RTR24DW502M from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RTR24DW502M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound Trimmer 5K Ohm 5% 0.75W(3/4W) 1% 25(Elec)Turns 1.52mm (9.53 X 3.81 X 10.55mm) Pin Thru-Hole Tube Product overview: RTR24DW502M from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RTR24DW502M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75W 4W Trimmer Potentiometer - 80-RTR24DW502M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W 4W Trimmer Potentiometer
80-RTR24DW502M
0.75W 4W Trimmer Potentiometer 80-RTR24DW502M
Res Wirewound Trimmer 5K Ohm 5% 0.75W(3/4W) 1% 25(Elec)Turns 1.52mm (9.53 X 3.81 X 10.55mm) Pin Thru-Hole Tube Product overview: RTR24DW502M from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RTR24DW502M can be used for catalog matching and distributor lookup.

Res Wirewound Trimmer 5K Ohm 5% 0.75W(3/4W) 1% 25(Elec)Turns 1.52mm (9.53 X 3.81 X 10.55mm) Pin Thru-Hole Tube Product overview: RTR24DW502M from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RTR24DW502M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RTR24DW502M - 1180674-RTR24DW502M - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180674-RTR24DW502M Termination: Pin Length: 9.53 mm Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Military Standard: MIL-PRF-39015 Composition: Wirewound Height: 9.53 mm Weight: 709 mg Number of Turns: 25 Resistance: 5 kΩ Power Rating: 750 mW Taper: Linear Width: 3.81 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 3.81 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533310000, 8533310000 REACH SVHC: No SVHC Max Operating Temperature: 150 °C

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180674-RTR24DW502M
Termination: Pin
Length: 9.53 mm
Tolerance: 5 %
Temperature Coefficient: 50 ppm/°C
Military Standard: MIL-PRF-39015
Composition: Wirewound
Height: 9.53 mm
Weight: 709 mg
Number of Turns: 25
Resistance: 5 kΩ
Power Rating: 750 mW
Taper: Linear
Width: 3.81 mm
Categories: Potentiometers,Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Depth: 3.81 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Schedule B: 8533310000, 8533310000
REACH SVHC: No SVHC
Max Operating Temperature: 150 °C

Buy Now
Trimmer Potentiometer 5Kohm 25Turn Pcb; Trimpot Type Bourns - 04B2163 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 25Turn Pcb; Trimpot Type Bourns
04B2163
Trimmer Potentiometer 5Kohm 25Turn Pcb; Trimpot Type Bourns 04B2163
TRIMMER POTENTIOMETER 5KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RTR24 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 5KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RTR24 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-RTR24DW502M 1180674-RTR24DW502M 04B2163
Product Name 0.75W 4W Trimmer Potentiometer RTR24DW502M Trimmer Potentiometer 5Kohm 25Turn Pcb; Trimpot Type Bourns
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details