Bourns, Inc. Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns RTR24DW501M

Description
TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns - 04B2162 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns
04B2162
Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns 04B2162
TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No

TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B2162
Product Name Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details