Bourns, Inc. Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns RTR24DP501M

Description
TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns - 04B2157 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns
04B2157
Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns 04B2157
TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No

TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B2157
Product Name Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers