Bourns, Inc. Trimmer, Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns RTR24DP103M

Description
TRIMMER, POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No
Description
TRIMMER, POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns - 04B2155 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns
04B2155
Trimmer, Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns 04B2155
TRIMMER, POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No

TRIMMER, POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mW; MSL:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B2155
Product Name Trimmer, Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details