Bourns, Inc. Trimmer Potentiometer 1Kohm 25Turn Pcb; Trimpot Type Bourns RTR24DP102M

Description
TRIMMER POTENTIOMETER 1KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RTR24 Series RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 1KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RTR24 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 1Kohm 25Turn Pcb; Trimpot Type Bourns - 04B2154 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 25Turn Pcb; Trimpot Type Bourns
04B2154
Trimmer Potentiometer 1Kohm 25Turn Pcb; Trimpot Type Bourns 04B2154
TRIMMER POTENTIOMETER 1KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RTR24 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 1KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RTR24 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B2154
Product Name Trimmer Potentiometer 1Kohm 25Turn Pcb; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details