Bourns, Inc. Trimmer, Potentiometer, 10Kohm 25Turn Thru Hole; Trimpot Type Bourns RTR22DP103M

Description
TRIMMER, POTENTIOMETER, 10KOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mWRoHS Compliant: No
Datasheet
Description
TRIMMER, POTENTIOMETER, 10KOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mWRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer, 10Kohm 25Turn Thru Hole; Trimpot Type Bourns - 04B2140 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 10Kohm 25Turn Thru Hole; Trimpot Type Bourns
04B2140
Trimmer, Potentiometer, 10Kohm 25Turn Thru Hole; Trimpot Type Bourns 04B2140
TRIMMER, POTENTIOMETER, 10KOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mWRoHS Compliant: No

TRIMMER, POTENTIOMETER, 10KOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:750mWRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B2140
Product Name Trimmer, Potentiometer, 10Kohm 25Turn Thru Hole; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details