Bourns, Inc. Trimmer Potentiometer, 5Kohm 11Turn Through Hole; Trimpot Type Bourns RT26C2X502

Description
TRIMMER POTENTIOMETER, 5KOHM 11TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Power Rating:250mW RoHS Compliant: No
Description
TRIMMER POTENTIOMETER, 5KOHM 11TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Power Rating:250mW RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 5Kohm 11Turn Through Hole; Trimpot Type Bourns - 04B2239 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 11Turn Through Hole; Trimpot Type Bourns
04B2239
Trimmer Potentiometer, 5Kohm 11Turn Through Hole; Trimpot Type Bourns 04B2239
TRIMMER POTENTIOMETER, 5KOHM 11TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Power Rating:250mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 5KOHM 11TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Power Rating:250mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B2239
Product Name Trimmer Potentiometer, 5Kohm 11Turn Through Hole; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details