Bourns, Inc. Trimmer Potentiometer 5Kohm 25Turn Panel; Trimpot Type Bourns RT24C2X502

Description
TRIMMER POTENTIOMETER 5KOHM 25TURN Panel; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 5KOHM 25TURN Panel; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 5Kohm 25Turn Panel; Trimpot Type Bourns - 04B2221 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 25Turn Panel; Trimpot Type Bourns
04B2221
Trimmer Potentiometer 5Kohm 25Turn Panel; Trimpot Type Bourns 04B2221
TRIMMER POTENTIOMETER 5KOHM 25TURN Panel; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 5KOHM 25TURN Panel; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B2221
Product Name Trimmer Potentiometer 5Kohm 25Turn Panel; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details