Bourns, Inc. Trimmer, Pot, 1K, 25Turn, Th; Trimpot Type Bourns RT24C2X102

Description
TRIMMER, POT, 1K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series; MSL:- RoHS Compliant: No
Description
TRIMMER, POT, 1K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Pot, 1K, 25Turn, Th; Trimpot Type Bourns - 04B2216 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 25Turn, Th; Trimpot Type Bourns
04B2216
Trimmer, Pot, 1K, 25Turn, Th; Trimpot Type Bourns 04B2216
TRIMMER, POT, 1K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series; MSL:- RoHS Compliant: No

TRIMMER, POT, 1K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B2216
Product Name Trimmer, Pot, 1K, 25Turn, Th; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers