Bourns, Inc. Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns RT24C2X100

Description
TRIMMER, POT, 10R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series; MSL:- RoHS Compliant: No
Description
TRIMMER, POT, 10R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns - 04B2215 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns
04B2215
Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns 04B2215
TRIMMER, POT, 10R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series; MSL:- RoHS Compliant: No

TRIMMER, POT, 10R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B2215
Product Name Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details