Bourns, Inc. Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns RT24C2W501

Description
TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 SeriesRoHS Compliant: No
Description
TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 SeriesRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns - 01F8979 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns
01F8979
Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns 01F8979
TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 SeriesRoHS Compliant: No

TRIMMER POTENTIOMETER 500 OHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 SeriesRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8979
Product Name Trimmer Potentiometer 500 Ohm 25Turn Pcb; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers