Bourns, Inc. 50 Ohm 0.75W 4W Trimmer Potentiometer RT24C2W500

Description
Res Wirewound Trimmer 50 Ohm 5% 0.75W(3/4W) 25(Elec)Turns 1.52mm (9.53 X 3.81 X 10.55mm) Pin Thru-Hole Tube Product overview: RT24C2W500 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 0.75W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 Ohm, 0.75W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RT24C2W500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound Trimmer 50 Ohm 5% 0.75W(3/4W) 25(Elec)Turns 1.52mm (9.53 X 3.81 X 10.55mm) Pin Thru-Hole Tube Product overview: RT24C2W500 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 0.75W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 Ohm, 0.75W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RT24C2W500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm 0.75W 4W Trimmer Potentiometer - 80-RT24C2W500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 Ohm 0.75W 4W Trimmer Potentiometer
80-RT24C2W500
50 Ohm 0.75W 4W Trimmer Potentiometer 80-RT24C2W500
Res Wirewound Trimmer 50 Ohm 5% 0.75W(3/4W) 25(Elec)Turns 1.52mm (9.53 X 3.81 X 10.55mm) Pin Thru-Hole Tube Product overview: RT24C2W500 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 0.75W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 Ohm, 0.75W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RT24C2W500 can be used for catalog matching and distributor lookup.

Res Wirewound Trimmer 50 Ohm 5% 0.75W(3/4W) 25(Elec)Turns 1.52mm (9.53 X 3.81 X 10.55mm) Pin Thru-Hole Tube Product overview: RT24C2W500 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 0.75W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 Ohm, 0.75W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RT24C2W500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - RT24C2W500
1244081-RT24C2W500
Trimmer Potentiometers - RT24C2W500 1244081-RT24C2W500
Manufacturer: Bourns Inc. Win Source Part Number: 1244081-RT24C2W500 Series: Trimpot RT24/RTR24-Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 50 Size: Rectangular - 0.375" x 0.150" Face x 0.375" H (9.53mm x 3.81mm x 9.53mm) Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Wirewound Family Name: RT24 Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Introduction Date: December 03, 1997 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1244081-RT24C2W500
Series: Trimpot RT24/RTR24-Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 50
Size: Rectangular - 0.375" x 0.150" Face x 0.375" H (9.53mm x 3.81mm x 9.53mm)
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Wirewound
Family Name: RT24
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Introduction Date: December 03, 1997
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Res,wirewound,50Ohms,5+/-% Tol,-50,50Ppm-Tc,3815-Case Bourns - 04B2214 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,50Ohms,5+/-% Tol,-50,50Ppm-Tc,3815-Case Bourns
04B2214
Res,wirewound,50Ohms,5+/-% Tol,-50,50Ppm-Tc,3815-Case Bourns 04B2214
RES,Wirewound,50Ohms ,5+/-% Tol,-50,50ppm-TC,381 5-Case

RES,Wirewound,50Ohms,5+/-% Tol,-50,50ppm-TC,3815-Case

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors
Product Number 80-RT24C2W500 1244081-RT24C2W500 04B2214
Product Name 50 Ohm 0.75W 4W Trimmer Potentiometer Trimmer Potentiometers - RT24C2W500 Res,wirewound,50Ohms,5+/-% Tol,-50,50Ppm-Tc,3815-Case Bourns
Technology / Construction Wirewound Wirewound
Resistance Range 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- %
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers