Bourns, Inc. Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns RT24C2W103

Description
TRIMMER POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series RoHS Compliant: No
Description
TRIMMER POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns - 01F8982 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns
01F8982
Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns 01F8982
TRIMMER POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 10KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8982
Product Name Trimmer Potentiometer 10Kohm 25Turn Pcb; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers