Bourns, Inc. Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns RT24C2W100

Description
TRIMMER, POT, 10R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series; MSL:- RoHS Compliant: No
Description
TRIMMER, POT, 10R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns - 04B2210 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns
04B2210
Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns 04B2210
TRIMMER, POT, 10R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series; MSL:- RoHS Compliant: No

TRIMMER, POT, 10R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RT24 Series; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04B2210
Product Name Trimmer, Pot, 10R, 25Turn, Th; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers