Bourns, Inc. Trimmer Potentiometers - RT22C2W202 RT22C2W202

Description
Manufacturer: Bourns Inc. Win Source Part Number: 793399-RT22C2W202 Series: Trimpot RT22/RTR22-Sealed Packaging: Tube Termination Style: PC Pins Mounting: Chassis Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 2k Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Wirewound Family Name: RT22 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.500" x 0.220" Face x 0.500" H (12.70mm x 5.59mm x 12.70mm) Introduction Date: August 27, 1998 Country of Origin: Mexico Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 793399-RT22C2W202 Series: Trimpot RT22/RTR22-Sealed Packaging: Tube Termination Style: PC Pins Mounting: Chassis Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 2k Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Wirewound Family Name: RT22 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.500" x 0.220" Face x 0.500" H (12.70mm x 5.59mm x 12.70mm) Introduction Date: August 27, 1998 Country of Origin: Mexico Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - RT22C2W202
793399-RT22C2W202
Trimmer Potentiometers - RT22C2W202 793399-RT22C2W202
Manufacturer: Bourns Inc. Win Source Part Number: 793399-RT22C2W202 Series: Trimpot RT22/RTR22-Sealed Packaging: Tube Termination Style: PC Pins Mounting: Chassis Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 2k Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Wirewound Family Name: RT22 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.500" x 0.220" Face x 0.500" H (12.70mm x 5.59mm x 12.70mm) Introduction Date: August 27, 1998 Country of Origin: Mexico Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 793399-RT22C2W202
Series: Trimpot RT22/RTR22-Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting: Chassis Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 2k
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Wirewound
Family Name: RT22
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.500" x 0.220" Face x 0.500" H (12.70mm x 5.59mm x 12.70mm)
Introduction Date: August 27, 1998
Country of Origin: Mexico
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
0.75W 4W Trimmer Potentiometer - 80-RT22C2W202 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W 4W Trimmer Potentiometer
80-RT22C2W202
0.75W 4W Trimmer Potentiometer 80-RT22C2W202
Res Wirewound Trimmer 2K Ohm 5% 0.75W(3/4W) 25(Elec)Turn 1.91mm (12.7 X 5.59 X 13.59mm) Pin Thru-Hole Tube Product overview: RT22C2W202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RT22C2W202 can be used for catalog matching and distributor lookup.

Res Wirewound Trimmer 2K Ohm 5% 0.75W(3/4W) 25(Elec)Turn 1.91mm (12.7 X 5.59 X 13.59mm) Pin Thru-Hole Tube Product overview: RT22C2W202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RT22C2W202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res,wirewound,2Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns - 04B2187 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,2Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
04B2187
Res,wirewound,2Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns 04B2187
RES,Wirewound,2KOhms ,5+/-% Tol,-50,50ppm-TC,505 0-Case

RES,Wirewound,2KOhms,5+/-% Tol,-50,50ppm-TC,5050-Case

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 793399-RT22C2W202 80-RT22C2W202 04B2187
Product Name Trimmer Potentiometers - RT22C2W202 0.75W 4W Trimmer Potentiometer Res,wirewound,2Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Resistance Range 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details