Bourns, Inc. Trim Potentiometer, 20Kohm, 22, Through Hole; Trimpot Type Bourns RT12C2Y203

Description
TRIM POTENTIOMETER, 20KOHM, 22, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Panel Mount; No. of Turns:22Turns; Power Rating:1W; MSL:-RoHS Compliant: No
Description
TRIM POTENTIOMETER, 20KOHM, 22, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Panel Mount; No. of Turns:22Turns; Power Rating:1W; MSL:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trim Potentiometer, 20Kohm, 22, Through Hole; Trimpot Type Bourns - 60H8850 - Newark, An Avnet Company
Chicago, IL, United States
Trim Potentiometer, 20Kohm, 22, Through Hole; Trimpot Type Bourns
60H8850
Trim Potentiometer, 20Kohm, 22, Through Hole; Trimpot Type Bourns 60H8850
TRIM POTENTIOMETER, 20KOHM, 22, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Panel Mount; No. of Turns:22Turns; Power Rating:1W; MSL:-RoHS Compliant: No

TRIM POTENTIOMETER, 20KOHM, 22, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Panel Mount; No. of Turns:22Turns; Power Rating:1W; MSL:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60H8850
Product Name Trim Potentiometer, 20Kohm, 22, Through Hole; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details