Bourns, Inc. Trim Potentiometer, 2Kohm, 22, Through Hole; Trimpot Type Bourns RT12C2Y202

Description
TRIM POTENTIOMETER, 2KOHM, 22, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Panel Mount; No. of Turns:22Turns; Power Rating:1W; MSL:- RoHS Compliant: No
Description
TRIM POTENTIOMETER, 2KOHM, 22, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Panel Mount; No. of Turns:22Turns; Power Rating:1W; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trim Potentiometer, 2Kohm, 22, Through Hole; Trimpot Type Bourns - 60H8849 - Newark, An Avnet Company
Chicago, IL, United States
Trim Potentiometer, 2Kohm, 22, Through Hole; Trimpot Type Bourns
60H8849
Trim Potentiometer, 2Kohm, 22, Through Hole; Trimpot Type Bourns 60H8849
TRIM POTENTIOMETER, 2KOHM, 22, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Panel Mount; No. of Turns:22Turns; Power Rating:1W; MSL:- RoHS Compliant: No

TRIM POTENTIOMETER, 2KOHM, 22, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Panel Mount; No. of Turns:22Turns; Power Rating:1W; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60H8849
Product Name Trim Potentiometer, 2Kohm, 22, Through Hole; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers