Bourns, Inc. Chassis Mount Resistors RSN-50-100B

Description
2 mOhms ±0.1% 5W Metal Element Chassis Mount Resistor
Request a Quote Datasheet
Description
2 mOhms ±0.1% 5W Metal Element Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 118-RSN-50-100B-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
118-RSN-50-100B-ND
Chassis Mount Resistors 118-RSN-50-100B-ND
2 mOhms ±0.1% 5W Metal Element Chassis Mount Resistor

2 mOhms ±0.1% 5W Metal Element Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-RSN-50-100B-ND
Product Name Chassis Mount Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Rect. Case
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details