10 mOhms ±0.1% 0.25W, 1/4W Metal Element Chassis Mount Resistor
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-RSN-5-50B-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Rect. Case |
| Resistance Range | 0.0100 ohms |